Murata Power Solutions Pulse Transformers 78604/3MC

Description
200µH General Purpose Pulse Transformer 2:1 Surface Mount
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 2:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78604/3MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78604/3MC-ND
Pulse Transformers 78604/3MC-ND
200µH General Purpose Pulse Transformer 2:1 Surface Mount

200µH General Purpose Pulse Transformer 2:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78604/3MC
Transformers - Pulse Transformers 78604/3MC
PULSE XFMR 2:1 200UH

PULSE XFMR 2:1 200UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 78604/3MC-ND 78604/3MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 143J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0020TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 20000 Hz
View Details