Murata Power Solutions Specialty Transformers - 78253/55JVC 78253/55JVC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766175-78253/55JVC Series: 78253J For Use With/Related Products: MAX253 Inductance: 360μH Mounting: SMD Weight: 0.002 lb (0.91g) Family Name: 78253J Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.260" (6.60mm) Introduction Date: June 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766175-78253/55JVC Series: 78253J For Use With/Related Products: MAX253 Inductance: 360μH Mounting: SMD Weight: 0.002 lb (0.91g) Family Name: 78253J Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.260" (6.60mm) Introduction Date: June 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 78253/55JVC - 766175-78253/55JVC - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - 78253/55JVC
766175-78253/55JVC
Specialty Transformers - 78253/55JVC 766175-78253/55JVC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766175-78253/55JVC Series: 78253J For Use With/Related Products: MAX253 Inductance: 360μH Mounting: SMD Weight: 0.002 lb (0.91g) Family Name: 78253J Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.260" (6.60mm) Introduction Date: June 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766175-78253/55JVC
Series: 78253J
For Use With/Related Products: MAX253
Inductance: 360μH
Mounting: SMD
Weight: 0.002 lb (0.91g)
Family Name: 78253J
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.260" (6.60mm)
Introduction Date: June 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Transformers - 2798044 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798044
PCB Transformers 2798044
Power Transformer TFMR 1:1.33, 4KV SM

Power Transformer TFMR 1:1.33, 4KV SM

Supplier's Site
PCB Transformers - 2798045P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798045P
PCB Transformers 2798045P
Power Transformer TFMR 1:1.33, 4KV SM

Power Transformer TFMR 1:1.33, 4KV SM

Supplier's Site
PCB Transformers - 2798045 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798045
PCB Transformers 2798045
Power Transformer TFMR 1:1.33, 4KV SM

Power Transformer TFMR 1:1.33, 4KV SM

Supplier's Site
Specialty Transformers - 811-2416-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2416-ND
Specialty Transformers 811-2416-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
Transformer, 1 Murata Power Solutions - 32T2098 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Murata Power Solutions
32T2098
Transformer, 1 Murata Power Solutions 32T2098
TRANSFORMER, 1:1.33, SURFACE MOUNT; SMPS Transformer Type:Toroidal Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount RoHS Compliant: Yes

TRANSFORMER, 1:1.33, SURFACE MOUNT; SMPS Transformer Type:Toroidal Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Smps Transformers, 0.2A, Smt Rohs Compliant Murata - 50AJ6661 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformers, 0.2A, Smt Rohs Compliant Murata
50AJ6661
Smps Transformers, 0.2A, Smt Rohs Compliant Murata 50AJ6661
SMPS TRANSFORMERS, 0.2A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMERS, 0.2A, SMT ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Specialty Transformers
78253/55JVC
Transformers - Specialty Transformers 78253/55JVC
XFRMR 1:1.33 4KV SMD MAX253

XFRMR 1:1.33 4KV SMD MAX253

Supplier's Site
Specialty Transformers - 78253/55JVC - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/55JVC
Specialty Transformers 78253/55JVC
XFRMR 1:1.33 4KV SMD MAX253

XFRMR 1:1.33 4KV SMD MAX253

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Power Transformers Transformers Power Transformers Transformers Transformers Transformers
Product Number 766175-78253/55JVC 2798044 811-2416-ND 32T2098 50AJ6661 78253/55JVC 78253/55JVC
Product Name Specialty Transformers - 78253/55JVC PCB Transformers Specialty Transformers Transformer, 1 Murata Power Solutions Smps Transformers, 0.2A, Smt Rohs Compliant Murata Transformers - Specialty Transformers Specialty Transformers
Category Signal Signal Signal Signal
Transformer Type Power Transformer Isolation
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data