Murata Power Solutions SMD Pulse Transformer 78602/2JC

Description
XFRMR 1:1:1 10VUS SMD TOROID Product overview: 78602/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/2JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 1:1:1 10VUS SMD TOROID Product overview: 78602/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/2JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pulse Transformer - 166-78602/2JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-78602/2JC
SMD Pulse Transformer 166-78602/2JC
XFRMR 1:1:1 10VUS SMD TOROID Product overview: 78602/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/2JC can be used for catalog matching and distributor lookup.

XFRMR 1:1:1 10VUS SMD TOROID Product overview: 78602/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/2JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-2417-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2417-ND
Pulse Transformers 811-2417-ND
500µH General Purpose Pulse Transformer 1:1:1 Surface Mount

500µH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 78602/2JC - 766180-78602/2JC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78602/2JC
766180-78602/2JC
Pulse Transformers - 78602/2JC 766180-78602/2JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766180-78602/2JC Series: 786 Packaging: Tube Transformer Type: General Inductance: 500μH E.T.: 10V μS Mounting: SMD Weight: 0.04 oz (1.14g) Family Name: 786J Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766180-78602/2JC
Series: 786
Packaging: Tube
Transformer Type: General
Inductance: 500μH
E.T.: 10V μS
Mounting: SMD
Weight: 0.04 oz (1.14g)
Family Name: 786J
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78602/2JC
Transformers - Pulse Transformers 78602/2JC
XFRMR 1:1:1 10VUS SMD TOROID

XFRMR 1:1:1 10VUS SMD TOROID

Supplier's Site
Pulse Transformer, 380Uh, 1 Murata - 50AJ6673 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 380Uh, 1 Murata
50AJ6673
Pulse Transformer, 380Uh, 1 Murata 50AJ6673
PULSE TRANSFORMER, 380UH, 1:1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 380UH, 1:1:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-78602/2JC 811-2417-ND 766180-78602/2JC 78602/2JC 50AJ6673
Product Name SMD Pulse Transformer Pulse Transformers Pulse Transformers - 78602/2JC Transformers - Pulse Transformers Pulse Transformer, 380Uh, 1 Murata
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5485-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details