Murata Power Solutions Pulse Transformers 76600/1C

Description
1.92mH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
1.92mH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3691-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3691-ND
Pulse Transformers 811-3691-ND
1.92mH General Purpose Pulse Transformer 1:1 Through Hole

1.92mH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
76600/1C
Transformers - Pulse Transformers 76600/1C
PULSE XFMR 1:1 1.92MH

PULSE XFMR 1:1 1.92MH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811-3691-ND 76600/1C
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-220-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers