Murata Power Solutions Pulse Transformers 78602/8C

Description
1mH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
1mH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3717-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3717-ND
Pulse Transformers 811-3717-ND
1mH General Purpose Pulse Transformer 1:1:1 Through Hole

1mH General Purpose Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 1 Murata Power Solutions - 62K1032 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata Power Solutions
62K1032
Pulse Transformer, 1 Murata Power Solutions 62K1032
PULSE TRANSFORMER, 1:1:1, 1000 uH, DIP; Turns Ratio:1:1:1; Inductance:1mH; DC Resistance:0.46ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78602/8C Series; Winding Configuration:1:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER, 1:1:1, 1000 uH, DIP; Turns Ratio:1:1:1; Inductance:1mH; DC Resistance:0.46ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78602/8C Series; Winding Configuration:1:1:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78602/8C
Transformers - Pulse Transformers 78602/8C
PULSE XFMR 1:1:1 1MH

PULSE XFMR 1:1:1 1MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers
Product Number 811-3717-ND 62K1032 78602/8C
Product Name Pulse Transformers Pulse Transformer, 1 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HP2-0116 HP2-0116LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details