Murata Power Solutions Pulse Transformers 78604/2C

Description
500µH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
500µH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3872-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3872-ND
Pulse Transformers 811-3872-ND
500µH General Purpose Pulse Transformer 2:1 Through Hole

500µH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78604/2C
Transformers - Pulse Transformers 78604/2C
PULSE XFMR 2:1 500UH

PULSE XFMR 2:1 500UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 811-3872-ND 78604/2C
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182T117P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details