Murata Power Solutions Pulse Transformers 78602/8MC

Description
1mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
1mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78602/8MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78602/8MC-ND
Pulse Transformers 78602/8MC-ND
1mH General Purpose Pulse Transformer 1:1:1 Surface Mount

1mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78602/8MC
Transformers - Pulse Transformers 78602/8MC
PULSE XFMR 1:1:1 1MH

PULSE XFMR 1:1:1 1MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 78602/8MC-ND 78602/8MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
PC Mount Split Pack™ Power Transformers - F56-045 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers