Murata Power Solutions Pulse Transformers 78601/8JC-R

Description
850µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
850µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3534-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3534-1-ND
Pulse Transformers 811-3534-1-ND
850µH General Purpose Pulse Transformer 1:1 Surface Mount

850µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3534-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3534-2-ND
Pulse Transformers 811-3534-2-ND
850µH General Purpose Pulse Transformer 1:1 Surface Mount

850µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3534-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3534-6-ND
Pulse Transformers 811-3534-6-ND
850µH General Purpose Pulse Transformer 1:1 Surface Mount

850µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78601/8JC-R
Transformers - Pulse Transformers 78601/8JC-R
PULSE XFMR 1:1 850UH

PULSE XFMR 1:1 850UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 811-3534-1-ND 78601/8JC-R
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1539M23 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E6 Hz
View Details