Murata Power Solutions Pulse Transformers 78601/2C

Description
500µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
500µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2649-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2649-ND
Pulse Transformers 811-2649-ND
500µH General Purpose Pulse Transformer 1:1 Through Hole

500µH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1002 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
62K1002
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 62K1002
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78601/2C Series; Capacitance:22pF; DC Resistance Max:0.34ohm; External Depth:6.35mm RoHS Compliant: Yes

GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78601/2C Series; Capacitance:22pF; DC Resistance Max:0.34ohm; External Depth:6.35mm RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 1 Murata Power Solutions - 59M6101 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata Power Solutions
59M6101
Pulse Transformer, 1 Murata Power Solutions 59M6101
Pulse Transformer, 1:1, 500 H, 0.34 ohm, 10 V s, 1 kV RoHS Compliant: Yes

Pulse Transformer, 1:1, 500 H, 0.34 ohm, 10 V s, 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78601/2C
Transformers - Pulse Transformers 78601/2C
TRANSFORMER 1:1 500UH 10VUS

TRANSFORMER 1:1 500UH 10VUS

Supplier's Site
Pulse Transformers - 78601/2C - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
78601/2C
Pulse Transformers 78601/2C
TRANSFORMER 1:1 500UH 10VUS

TRANSFORMER 1:1 500UH 10VUS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Power Transformers Power Transformers Transformers Transformers
Product Number 811-2649-ND 62K1002 59M6101 78601/2C 78601/2C
Product Name Pulse Transformers General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions Pulse Transformer, 1 Murata Power Solutions Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161FA16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F120-160 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Isolation Transformer - 1321-3TH770-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details