Murata Power Solutions Pulse Transformers 78613/4JC

Description
50µH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet
Description
50µH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3728-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3728-ND
Pulse Transformers 811-3728-ND
50µH General Purpose Pulse Transformer 1CT:1 Surface Mount

50µH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78613/4JC
Transformers - Pulse Transformers 78613/4JC
PULSE XFMR 1CT:1 50UH

PULSE XFMR 1CT:1 50UH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811-3728-ND 78613/4JC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-BASX-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Transformers - Power Transformers - 1182S12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details