Murata Power Solutions Pulse Transformers 78601/3JC

Description
150µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
150µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3707-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3707-ND
Pulse Transformers 811-3707-ND
150µH General Purpose Pulse Transformer 1:1 Surface Mount

150µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78601/3JC
Transformers - Pulse Transformers 78601/3JC
PULSE XFMR 1:1 150UH

PULSE XFMR 1:1 150UH

Supplier's Site
Pulse Transformer, 150Uh, 1 Murata - 50AJ6666 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 150Uh, 1 Murata
50AJ6666
Pulse Transformer, 150Uh, 1 Murata 50AJ6666
PULSE TRANSFORMER, 150UH, 1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 150UH, 1:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 811-3707-ND 78601/3JC 50AJ6666
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 150Uh, 1 Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details