Murata Power Solutions Pulse Transformers 76250ENC

Description
2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet
Description
2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1285-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1285-5-ND
Pulse Transformers 811-1285-5-ND
2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1 Through Hole

2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 76250ENC - 908376-76250ENC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 76250ENC
908376-76250ENC
Pulse Transformers - 76250ENC 908376-76250ENC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 908376-76250ENC Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Family Name: 762 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 908376-76250ENC
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Family Name: 762
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
Converter Transformer; Smps Transformer Type Murata Power Solutions - 62K0961 - Newark, An Avnet Company
Chicago, IL, United States
Converter Transformer; Smps Transformer Type Murata Power Solutions
62K0961
Converter Transformer; Smps Transformer Type Murata Power Solutions 62K0961
CONVERTER TRANSFORMER; SMPS Transformer Type:Encapsulated Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:6kV; Secondary Voltages:-; Transformer Mounting:Through Hole; Product Range:76250ENC Series RoHS Compliant: Yes

CONVERTER TRANSFORMER; SMPS Transformer Type:Encapsulated Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:6kV; Secondary Voltages:-; Transformer Mounting:Through Hole; Product Range:76250ENC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smps Transformer, Th Murata - 51AK9799 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformer, Th Murata
51AK9799
Smps Transformer, Th Murata 51AK9799
SMPS TRANSFORMER, TH

SMPS TRANSFORMER, TH

Supplier's Site
Futian, China
Transformers - Pulse Transformers
76250ENC
Transformers - Pulse Transformers 76250ENC
XFRMR MAX250 EN60950 APPROVED

XFRMR MAX250 EN60950 APPROVED

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Power Transformers Transformers Transformers
Product Number 811-1285-5-ND 908376-76250ENC 62K0961 51AK9799 76250ENC
Product Name Pulse Transformers Pulse Transformers - 76250ENC Converter Transformer; Smps Transformer Type Murata Power Solutions Smps Transformer, Th Murata Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - FS10-3600-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Control Circuit Transformer - 1497B-A4-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details
Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details