Murata Power Solutions Pulse Transformers 78615/16C

Description
4mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet
Description
4mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1262-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1262-5-ND
Pulse Transformers 811-1262-5-ND
4mH General Purpose Pulse Transformer 1CT:1CT Through Hole

4mH General Purpose Pulse Transformer 1CT:1CT Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78615/16C
Transformers - Pulse Transformers 78615/16C
TRANSFORMER 1CT:1CT 4MH 28VUS

TRANSFORMER 1CT:1CT 4MH 28VUS

Supplier's Site
Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1083 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
62K1083
Pulse Transformer; Turns Ratio Murata Power Solutions 62K1083
PULSE TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:4mH; DC Resistance:0.87ohm; ET Constant:28Vµs; Isolation Voltage:1kV; Product Range:78615/16C Series; Capacitance:20µF; Transformer Mounting:PC Board; Winding Configuration:1CT:1C T RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:4mH; DC Resistance:0.87ohm; ET Constant:28Vµs; Isolation Voltage:1kV; Product Range:78615/16C Series; Capacitance:20µF; Transformer Mounting:PC Board; Winding Configuration:1CT:1CT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers
Product Number 811-1262-5-ND 78615/16C 62K1083
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 165Z3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 3 volts
Power Rating (VA) 150 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details