Murata Power Solutions Pulse Transformers 78615/2MC

Description
500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78615/2MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78615/2MC-ND
Pulse Transformers 78615/2MC-ND
500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount

500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78615/2MC
Transformers - Pulse Transformers 78615/2MC
PULSE XFMR 1CT:1CT 500UH

PULSE XFMR 1CT:1CT 500UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 78615/2MC-ND 78615/2MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details