Murata Power Solutions Pulse Transformers 78615/9JC

Description
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2423-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2423-ND
Pulse Transformers 811-2423-ND
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 78615/9JC - 858244-78615/9JC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78615/9JC
858244-78615/9JC
Pulse Transformers - 78615/9JC 858244-78615/9JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 858244-78615/9JC Series: 786 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Family Name: 78615 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 786159JC, 811-2423

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 858244-78615/9JC
Series: 786
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Family Name: 78615
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 786159JC, 811-2423

Buy Now Datasheet
SMD 1.45Ohm 19pF Pulse Transformer - 166-78615/9JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.45Ohm 19pF Pulse Transformer
166-78615/9JC
SMD 1.45Ohm 19pF Pulse Transformer 166-78615/9JC
Pulse Transformer 1CT:1CT 1000Vrms 1.45Ohm Prim. DCR 19pF 6 Terminal Gull Wing SMD Product overview: 78615/9JC from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.45Ohm, 19pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.45Ohm, 19pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/9JC can be used for catalog matching and distributor lookup.

Pulse Transformer 1CT:1CT 1000Vrms 1.45Ohm Prim. DCR 19pF 6 Terminal Gull Wing SMD Product overview: 78615/9JC from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.45Ohm, 19pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.45Ohm, 19pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/9JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 2798049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2798049
Pulse Transformers 2798049
Pulse Transformer 1CT:1CT

Pulse Transformer 1CT:1CT

Supplier's Site
Pulse Transformers - 2798050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2798050
Pulse Transformers 2798050
Pulse Transformer 1CT:1CT

Pulse Transformer 1CT:1CT

Supplier's Site
Pulse Transformer, 1Ct Murata - 50AJ6685 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata
50AJ6685
Pulse Transformer, 1Ct Murata 50AJ6685
PULSE TRANSFORMER, 1CT:1CT, 10MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1CT:1CT, 10MH, 1KV ROHS COMPLIANT: YES

Supplier's Site
Pulse Transformer, 1Ct Murata Power Solutions - 32T2168 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
32T2168
Pulse Transformer, 1Ct Murata Power Solutions 32T2168
PULSE TRANSFORMER, 1CT:1CT, 10000UH; Turns Ratio:1CT:1CT; Inductance:10mH; DC Resistance:1.45ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78615/9JC Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1CT, 10000UH; Turns Ratio:1CT:1CT; Inductance:10mH; DC Resistance:1.45ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78615/9JC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78615/9JC
Transformers - Pulse Transformers 78615/9JC
XFRMR 1CT:1CT 56VUS SMD TOROID

XFRMR 1CT:1CT 56VUS SMD TOROID

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number 811-2423-ND 858244-78615/9JC 166-78615/9JC 2798049 50AJ6685 32T2168 78615/9JC
Product Name Pulse Transformers Pulse Transformers - 78615/9JC SMD 1.45Ohm 19pF Pulse Transformer Pulse Transformers Pulse Transformer, 1Ct Murata Pulse Transformer, 1Ct Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Other Transformer Types / Applications Pulse Transformers General Purpose Pulse Transformer Pulse Transformers Pulse Transformers
Mounting Chip Transformer Chip Transformer
Unlock Full Specs
to access all available technical data