Murata Power Solutions Pulse Transformers 78615/9JC-R

Description
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3901-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3901-6-ND
Pulse Transformers 811-3901-6-ND
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3901-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3901-1-ND
Pulse Transformers 811-3901-1-ND
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3901-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3901-2-ND
Pulse Transformers 811-3901-2-ND
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78615/9JC-R
Transformers - Pulse Transformers 78615/9JC-R
PULSE XFMR 1CT:1CT 10MH

PULSE XFMR 1CT:1CT 10MH

Supplier's Site
Pulse Transformer, 10Mh, 1Ct Murata - 50AJ6686 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 10Mh, 1Ct Murata
50AJ6686
Pulse Transformer, 10Mh, 1Ct Murata 50AJ6686
PULSE TRANSFORMER, 10MH, 1CT:1CT ROHS COMPLIANT: YES

PULSE TRANSFORMER, 10MH, 1CT:1CT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 811-3901-6-ND 78615/9JC-R 50AJ6686
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 10Mh, 1Ct Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details