Murata Power Solutions Specialty Transformers 78253/55JC

Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-2415-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2415-ND
Specialty Transformers 811-2415-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
PCB Transformers - 2798041 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798041
PCB Transformers 2798041
Power Transformer J STD 020D 1:1.31SM

Power Transformer J STD 020D 1:1.31SM

Supplier's Site
PCB Transformers - 2798040 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798040
PCB Transformers 2798040
Power Transformer J STD 020D 1:1.31SM

Power Transformer J STD 020D 1:1.31SM

Supplier's Site
Specialty Transformers - 78253/55JC - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/55JC
Specialty Transformers 78253/55JC
XFRMR 1:1.31 SMD MAX253

XFRMR 1:1.31 SMD MAX253

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
78253/55JC
Transformers - Specialty Transformers 78253/55JC
XFRMR 1:1.31 SMD MAX253

XFRMR 1:1.31 SMD MAX253

Supplier's Site
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata - 50AJ6659 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata
50AJ6659
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata 50AJ6659
SMPS TRANSFORMER, TOROIDAL, 0.2A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMER, TOROIDAL, 0.2A, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Power Transformers Transformers Transformers Transformers
Product Number 811-2415-ND 2798041 78253/55JC 78253/55JC 50AJ6659
Product Name Specialty Transformers PCB Transformers Specialty Transformers Transformers - Specialty Transformers Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182K117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS12-500-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A4-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details