Murata Power Solutions Pulse Transformers 78601/9MC-R

Description
10mH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78601/9MC-R-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78601/9MC-R-ND
Pulse Transformers 78601/9MC-R-ND
10mH General Purpose Pulse Transformer 1:1 Surface Mount

10mH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Smd Transformer 1 Murata Power Solutions - 62K1016 - Newark, An Avnet Company
Chicago, IL, United States
Smd Transformer 1 Murata Power Solutions
62K1016
Smd Transformer 1 Murata Power Solutions 62K1016
SMD Transformer 1:1 10000uH 56Vus RoHS Compliant: Yes

SMD Transformer 1:1 10000uH 56Vus RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Transformers - Pulse Transformers
78601/9MC-R
Transformers - Pulse Transformers 78601/9MC-R
PULSE XFMR 1:1 10MH

PULSE XFMR 1:1 10MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers Transformers
Product Number 78601/9MC-R-ND 62K1016 78601/9MC-R
Product Name Pulse Transformers Smd Transformer 1 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A12-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182L117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers