Murata Power Solutions SMD 0.25Ohm 14pF Pulse Transformer 78601/3JC-R

Description
Pulse Transformer 1:1 1000Vrms 0.25Ohm Prim. DCR 14pF 6 Terminal Gull Wing SMD Product overview: 78601/3JC-R from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25Ohm, 14pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.25Ohm, 14pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/3JC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pulse Transformer 1:1 1000Vrms 0.25Ohm Prim. DCR 14pF 6 Terminal Gull Wing SMD Product overview: 78601/3JC-R from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25Ohm, 14pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.25Ohm, 14pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/3JC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25Ohm 14pF Pulse Transformer - 166-78601/3JC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25Ohm 14pF Pulse Transformer
166-78601/3JC-R
SMD 0.25Ohm 14pF Pulse Transformer 166-78601/3JC-R
Pulse Transformer 1:1 1000Vrms 0.25Ohm Prim. DCR 14pF 6 Terminal Gull Wing SMD Product overview: 78601/3JC-R from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25Ohm, 14pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.25Ohm, 14pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/3JC-R can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1 1000Vrms 0.25Ohm Prim. DCR 14pF 6 Terminal Gull Wing SMD Product overview: 78601/3JC-R from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25Ohm, 14pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.25Ohm, 14pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/3JC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 78601/3JC-R-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78601/3JC-R-ND
Pulse Transformers 78601/3JC-R-ND
150µH General Purpose Pulse Transformer 1:1 Surface Mount

150µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78601/3JC-R
Transformers - Pulse Transformers 78601/3JC-R
PULSE XFMR 1:1 150UH

PULSE XFMR 1:1 150UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 166-78601/3JC-R 78601/3JC-R-ND 78601/3JC-R
Product Name SMD 0.25Ohm 14pF Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 145L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details