Murata Power Solutions Pulse Transformers 78613/16MC

Description
4mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet
Description
4mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78613/16MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78613/16MC-ND
Pulse Transformers 78613/16MC-ND
4mH General Purpose Pulse Transformer 1CT:1 Surface Mount

4mH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78613/16MC
Transformers - Pulse Transformers 78613/16MC
PULSE XFMR 1CT:1 4MH

PULSE XFMR 1CT:1 4MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 78613/16MC-ND 78613/16MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A11-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1000 VA
View Details
Transformers - Audio Transformers - Signal Level - 102H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details