67µH General Purpose Pulse Transformer 1:1 Through Hole
PULSE XFMR 1:1 67UH
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:67µH; DC Resistance:0.17ohm; ET Constant:4Vµs; Isolation Voltage:1kV; Product Range:78601/4C Series; Capacitance:8µF; Transformer Mounting:PC Board; Winding Configuration:1:1 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers |
| Product Number | 811-3114-5-ND | 78601/4C | 62K1008 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformer; Turns Ratio Murata Power Solutions |
| Category | Signal | Signal |