Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 858219-78250MVC
Series: 78250
Package: Tube
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 78250
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
XFRMR MAX250 4KVDC 2.5 MH SMD
XFRMR MAX250 4KVDC 2.5 MH SMD Product overview: 78250MVC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 2.5 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78250MVC can be used for catalog matching and distributor lookup.
XFRMR MAX250 4KVDC 2.5 MH SMD
ISOLATION TRANSFORMER; SMPS Transformer Type:Toroidal Converter; Current Rating:300mA; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:-; Transformer Mounting:Surface Mount; Product Range:78250MVC Series RoHS Compliant: Yes
XFRMR MAX250 4KVDC 2.5 MH SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 858219-78250MVC | 811-1275-5-ND | 165-78250MVC | 78250MVC | 62K0981 | 78250MVC |
| Product Name | Specialty Transformers - 78250MVC | Specialty Transformers | SMD 2.5 MH Specialty Transformer | Specialty Transformers | Isolation Transformer; Smps Transformer Type Murata Power Solutions | Transformers - Specialty Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |