Murata Power Solutions Pulse Transformers 78601/3C

Description
Murata Power Solutions 78601/3C
Request a Quote Datasheet
Description
Murata Power Solutions 78601/3C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 7156958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156958
Pulse Transformers 7156958
Murata Power Solutions 78601/3C

Murata Power Solutions 78601/3C

Supplier's Site
Pulse Transformers - 7156958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156958P
Pulse Transformers 7156958P
Murata Power Solutions 78601/3C

Murata Power Solutions 78601/3C

Supplier's Site
Pulse Transformers - 1068830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1068830
Pulse Transformers 1068830
Murata Power Solutions 78601/3C

Murata Power Solutions 78601/3C

Supplier's Site
0.25Ohm 14pF Pulse Transformer - 166-78601/3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25Ohm 14pF Pulse Transformer
166-78601/3C
0.25Ohm 14pF Pulse Transformer 166-78601/3C
Pulse Transformer 1:1 1000Vrms 0.25Ohm Prim. DCR 14pF 6 Terminal Pin Thru-Hole Product overview: 78601/3C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25Ohm, 14pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.25Ohm, 14pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/3C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1 1000Vrms 0.25Ohm Prim. DCR 14pF 6 Terminal Pin Thru-Hole Product overview: 78601/3C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25Ohm, 14pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.25Ohm, 14pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-3867-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3867-ND
Pulse Transformers 811-3867-ND
200µH General Purpose Pulse Transformer 1:1 Through Hole

200µH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 78601/3C - 1133702-78601/3C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78601/3C
1133702-78601/3C
Pulse Transformers - 78601/3C 1133702-78601/3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133702-78601/3C Packaging: Tube Mounting Style: Through Hole Transformer Type: General Purpose Inductance: 200μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ET (Volt-Time): 6VμS

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133702-78601/3C
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: General Purpose
Inductance: 200μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ET (Volt-Time): 6VμS

Buy Now
Futian, China
Transformers - Pulse Transformers
78601/3C
Transformers - Pulse Transformers 78601/3C
PULSE XFMR 1:1 200UH

PULSE XFMR 1:1 200UH

Supplier's Site
Pulse Transformer, 0.25Ohm, 1Kv, 1 Murata Power Solutions - 59M6102 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 0.25Ohm, 1Kv, 1 Murata Power Solutions
59M6102
Pulse Transformer, 0.25Ohm, 1Kv, 1 Murata Power Solutions 59M6102
PULSE TRANSFORMER, 0.25OHM, 1KV, 1:1; Turns Ratio:1:1; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:786 Series RoHS Compliant: Yes

PULSE TRANSFORMER, 0.25OHM, 1KV, 1:1; Turns Ratio:1:1; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:786 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - 78601/3C - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
78601/3C
Pulse Transformers 78601/3C
PULSE XFMR 1:1 200UH

PULSE XFMR 1:1 200UH

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number 7156958 7156958P 166-78601/3C 811-3867-ND 1133702-78601/3C 78601/3C 59M6102 78601/3C
Product Name Pulse Transformers Pulse Transformers 0.25Ohm 14pF Pulse Transformer Pulse Transformers Pulse Transformers - 78601/3C Transformers - Pulse Transformers Pulse Transformer, 0.25Ohm, 1Kv, 1 Murata Power Solutions Pulse Transformers
Other Transformer Types / Applications Pulse Transformers Pulse Transformers General Purpose Pulse Transformer Pulse Transformers
Mounting Through hole Chip Transformer PCB/SMD Through Hole
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data