Murata Power Solutions Pulse Transformers 78602/3MC-R

Description
200µH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3539-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3539-2-ND
Pulse Transformers 811-3539-2-ND
200µH General Purpose Pulse Transformer 1:1:1 Surface Mount

200µH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3539-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3539-1-ND
Pulse Transformers 811-3539-1-ND
200µH General Purpose Pulse Transformer 1:1:1 Surface Mount

200µH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78602/3MC-R
Transformers - Pulse Transformers 78602/3MC-R
PULSE XFMR 1:1:1 200UH

PULSE XFMR 1:1:1 200UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 811-3539-2-ND 78602/3MC-R
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A14-M14-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 3000 VA
View Details
Transformers - Audio Transformers - Signal Level - 146K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - RTX1-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details