Murata Power Solutions Pulse Transformers 78613/2C

Description
500µH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet
Description
500µH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78613/2C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78613/2C-ND
Pulse Transformers 78613/2C-ND
500µH General Purpose Pulse Transformer 1CT:1 Through Hole

500µH General Purpose Pulse Transformer 1CT:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 1Ct Murata Power Solutions - 62K1065 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1065
Pulse Transformer, 1Ct Murata Power Solutions 62K1065
PULSE TRANSFORMER, 1CT:1, 500 uH, DIP; Turns Ratio:1CT:1; Inductance:500µH; DC Resistance:0.36ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78613/2C Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1, 500 uH, DIP; Turns Ratio:1CT:1; Inductance:500µH; DC Resistance:0.36ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78613/2C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78613/2C
Transformers - Pulse Transformers 78613/2C
PULSE XFMR 1CT:1 500UH

PULSE XFMR 1CT:1 500UH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers
Product Number 78613/2C-ND 62K1065 78613/2C
Product Name Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 182T24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 24 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details