DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 27
Product Name Notes
1.8VA PWR XFMR 50/60HZ
115V INPUT 0.35VA PWR XFMR
115V INPUT 0.5VA PWR XFMR
115V INPUT 0.6VA PWR XFMR
115V INPUT 1.2VA PWR XFMR
115V INPUT 1.5VA PWR XFMR
115V INPUT 1VA PWR XFMR
1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount
1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount
1:150 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 21Ohm Secondary 1.84mH Surface Mount
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount
1:20 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 400mOhm Secondary 80µH Surface Mount
1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount
1:200 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount
1:30 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 870mOhm Secondary 180µH Surface Mount
1:30 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 800mOhm Secondary 74µH Surface Mount
1:40 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.14Ohm Secondary 320µH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 2.2Ohm Secondary 205µH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount
1:60 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.98Ohm Secondary 720µH Surface Mount
1:70 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount
2.3VA PWR XFMR 50/60HZ
2.4VA PWR XFMR 50/60HZ
2.8VA PWR XFMR 50/60HZ
20A 1:200 Current Sense Transformer 50kHz ~ 1MHz 0.6mOhm Primary, 33.24Ohm Secondary 8mH Surface Mount
230V INPUT 0.35VA PWR XFMR
230V INPUT 0.5VA PWR XFMR
230V INPUT 0.6VA PWR XFMR
230V INPUT 1.2VA PWR XFMR
230V INPUT 1.5VA PWR XFMR
230V INPUT 1VA PWR XFMR
264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount
28µH Pulse Transformer 1:1:1 Surface Mount
2VA PWR XFMR 50/60HZ
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount
317µH Gate Drive Pulse Transformer 2:1:1 Surface Mount
350µH Gate Drive Pulse Transformer 1:1 Surface Mount
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount
5µH Pulse Transformer 1:1:1 Surface Mount
690µH Gate Drive Pulse Transformer 1.5:1 Surface Mount
7A 1:70 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 4.6Ohm Secondary 400µH Surface Mount
8µH Pulse Transformer 1:1:1 Surface Mount
ADSL, VDSL Pulse Transformer Through Hole
BALUN 1.4GHZ ~ 1.6GHZ
BALUN 1.7GHZ ~ 2.2GHZ
BALUN 12.7GHZ ~ 15.4GHZ
BALUN 17.7GHZ ~ 23.6GHZ
BALUN 1MHZ ~ 100MHZ
BALUN 2.1GHZ ~ 3GHZ 50 / 50OHM
BALUN 2.2GHZ ~ 3.9GHZ 50 / 50OHM
BALUN 2.3GHZ ~ 2.69GHZ 1:2
BALUN 2.3GHZ ~ 2.6GHZ
BALUN 2.3GHZ ~ 2.7GHZ
BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM
BALUN 2.4GHZ ~ 2.5GHZ
BALUN 2.4GHZ ~ 2.6GHZ 1:2
BALUN 2GHZ ~ 4GHZ 50 / 100OHM
BALUN 3.15GHZ ~ 4.15GHZ 2:1
BALUN 3.3GHZ ~ 4GHZ 2:1
BALUN 3.4GHZ ~ 3.8GHZ
BALUN 4.8GHZ ~ 5.9GHZ
BALUN 431MHZ ~ 436MHZ 50 / 50OHM
BALUN 470MHZ ~ 510MHZ
BALUN 5.9GHZ ~ 11.7GHZ
BALUN 50 / 50OHM
BALUN 50MHZ ~ 1.2GHZ
BALUN 800MHZ ~ 1GHZ 50 / 150OHM
BALUN 860MHZ ~ 930MHZ
BALUN 862MHZ ~ 928MHZ
BALUN 900MHZ ~ 2.2GHZ
CURR SENSE XFMR 1:20 SMD
CURR SENSE XFMR 1:70 SMD
Current Sense Transformer 50kHz ~ 1MHz 1.28mH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 132µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 205µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 295µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 400µH Surface Mount
EP9 IGBT GATE DRIVE TRANSFORMER
Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 100kHz Surface Mount
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VAC Isolation 250kHz Surface Mount
INDUSTRIAL CONTROL TRANSFORMER
Pulse Transformer Surface Mount
PWR XFMR 0.35VA TH
PWR XFMR 0.6VA TH
PWR XFMR 1VA TH
PWR XFMR 2.3VA TH
PWR XFMR LAMINATED 0.08VA CHAS
PWR XFMR LAMINATED 0.08VA TH
PWR XFMR LAMINATED 0.35VA CHAS
PWR XFMR LAMINATED 0.35VA TH
PWR XFMR LAMINATED 0.5VA CHAS MT
PWR XFMR LAMINATED 0.5VA TH
PWR XFMR LAMINATED 1.2VA TH
PWR XFMR LAMINATED 1.5VA TH
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 1VA TH
PWR XFMR LAMINATED 2.3VA TH
PWR XFMR LAMINATED 2.8VA TH
PWR XFMR LAMINATED 20VA CHAS MT
PWR XFMR LAMINATED 2VA TH
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 4VA TH
PWR XFMR LAMINATED 5VA CHAS MT
PWR XFMR LAMINATED 5VA TH
PWR XFMR LAMINATED 6VA TH
PWR XFMR LAMINATED 75VA CHAS MT
PWR XFMR LAMINATED CHAS MT
RF Balun 1.2GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 1.4GHz ~ 1.6GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 1.7GHz ~ 2.2GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
RF Balun 12.7GHz ~ 15.4GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 17.7GHz ~ 23.6GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad
RF Balun 2.1GHz ~ 3GHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 2.2GHz ~ 3.9GHz 50 / 50Ohm 0404 (1010 Metric)
RF Balun 2.3GHz ~ 2.6GHz 0404 (1010 Metric)
RF Balun 2.3GHz ~ 2.6GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.525GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.54GHz 5-XFBGA, FCBGA
RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 5-UFBGA, CSPBGA
RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 5-WFBGA, FCBGA
RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA
RF Balun 2.4GHz ~ 2.5GHz 1:2 4-SMD, No Lead
RF Balun 2.4GHz ~ 2.5GHz 1:4 0805 (2012 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 4-UFBGA, FCBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 5-UFBGA, FCBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-UFBGA, CSPBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-UFBGA, WLCSP
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-WFBGA, FCBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, FCBGA
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 8-SMD, No Lead
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
RF Balun 2.875GHz ~ 3.675GHz 1:2 0805 (2012 Metric), 8 PC Pad
RF Balun 2GHz ~ 4GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 3.15GHz ~ 3.85GHz 1:2 8-SMD, No Lead
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead
RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead
RF Balun 3.4GHz ~ 3.8GHz 50 / 200Ohm 6-SMD, No Lead
RF Balun 3.6GHz ~ 4.4GHz 1:2 0805 (2012 Metric), 8 PC Pad
RF Balun 3GHz ~ 8GHz 50 / 100Ohm 6-SMD, No Lead
RF Balun 4.65GHz ~ 5.15GHz 2:1 8-SMD, No Lead
RF Balun 4.8GHz ~ 5.9GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 4.8GHz ~ 5.9GHz 50 / 150Ohm 0404 (1010 Metric)
RF Balun 4.8GHz ~ 5.9GHz 50 / 50Ohm 0404 (1010 Metric)
RF Balun 4.9GHz ~ 5.875GHz 1:4 0805 (2012 Metric), 6 PC Pad
RF Balun 4.9GHz ~ 5.95GHz 1:2 4-SMD, No Lead
RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 50Ohm 4-SMD, No Lead
RF Balun 433MHz 50 / -Ohm 6-WFBGA, FCBGA
RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA
RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 50 / 50Ohm 4-SMD, No Lead
RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead
RF Balun 690MHz ~ 1.57GHz 2:1 8-SMD, No Lead
RF Balun 70MHz ~ 1GHz 50 / 50Ohm 1608 (4121 Metric)
RF Balun 779MHz ~ 928MHz 50 / 50Ohm 4-WFBGA, FCBGA
RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA
RF Balun 800MHz ~ 1GHz 50 / 100Ohm 0404 (1010 Metric)
RF Balun 800MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 800MHz ~ 1GHz 50 / 150Ohm 0805 (2012 Metric)
RF Balun 800MHz ~ 1GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 6-UFBGA, FCBGA
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA
RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric)
TRANSF FLYBACK 25UH 2.5W ISO SMD
TRANSFORMER 5UH 1:1:1 500V SMT
TRANSFORMER FLYBACK SMD
TRANSFORMER PUSHPULL SMD
XFMR PLC1:1 12UH FUNC INS
XFMR PLC1:1:1 28UH REIN IN
XFMR PLC1:1:1 5UH FUNC INS

<< Prev Next >>