Murata Power Solutions 78250C
Murata Power Solutions 78250C
XFRMR MAX250 1.5KVDC 2.5 MH DIP
TOROIDAL TRANSFORMER; Secondary Voltages:-; Power Rating:-; Current Rating:300mA; Product Range:78250C Series; Output Current:300mA; Secondary Current Nom:300mA; Size:9.79 x 8.89 x 9.52 mm RoHS Compliant: Yes
TRANSFORMER, 0.002H, DIL, RS232; Power Rating:-; Secondary Voltages:-; Current Rating:300mA; Isolation Transformer Primary Voltages:-; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:6.35mm; RoHS Compliant: Yes
XFRMR MAX250 1.5KVDC 2.5 MH DIP
XFRMR MAX250 1.5KVDC 2.5 MH DIP
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 5442471 | 811-1277-5-ND | 62K0978 | 56AC7388 | 78250C | 78250C |
| Product Name | Pulse Transformers | Specialty Transformers | Toroidal Transformer; Secondary Voltages Murata Power Solutions | Transformer, 0.002H, Dil, Rs232; Power Rating Murata Power Solutions | Transformers - Specialty Transformers | Specialty Transformers |
| Other Transformer Types / Applications | Pulse Transformers | Specialty Transformers | ||||
| Mounting | Through hole | Chip Transformer | PCB/SMD | Through Hole | ||
| Standards | RoHS |