Murata Power Solutions Pulse Transformers 78604/4C

Description
67µH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
67µH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1264-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1264-5-ND
Pulse Transformers 811-1264-5-ND
67µH General Purpose Pulse Transformer 2:1 Through Hole

67µH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78604/4C
Transformers - Pulse Transformers 78604/4C
TRANSFORMER 2:1 100UH 4VUS

TRANSFORMER 2:1 100UH 4VUS

Supplier's Site
Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1050 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
62K1050
Pulse Transformer; Turns Ratio Murata Power Solutions 62K1050
PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:67µH; DC Resistance:0.18ohm; ET Constant:4Vµs; Isolation Voltage:1kV; Product Range:78604/4C Series; Capacitance:4µF; Transformer Mounting:PC Board; Winding Configuration:2:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:67µH; DC Resistance:0.18ohm; ET Constant:4Vµs; Isolation Voltage:1kV; Product Range:78604/4C Series; Capacitance:4µF; Transformer Mounting:PC Board; Winding Configuration:2:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers
Product Number 811-1264-5-ND 78604/4C 62K1050
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data