Wurth Elektronik GmbH & Co. KG Switching Converter, SMPS Transformers 760875131

Description
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount
Request a Quote Datasheet
Description
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 732-4491-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-4491-6-ND
Switching Converter, SMPS Transformers 732-4491-6-ND
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount

LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 732-4491-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-4491-2-ND
Switching Converter, SMPS Transformers 732-4491-2-ND
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount

LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 732-4491-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
732-4491-1-ND
Switching Converter, SMPS Transformers 732-4491-1-ND
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount

LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Switching Converter, SMPS Transformers
760875131
Transformers - Switching Converter, SMPS Transformers 760875131
TRANSFORMER OFFLINE 1.5MH 4000V

TRANSFORMER OFFLINE 1.5MH 4000V

Supplier's Site
Isolation Transformer, 160 Wurth Elektronik - 99AH1382 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 160 Wurth Elektronik
99AH1382
Isolation Transformer, 160 Wurth Elektronik 99AH1382
ISOLATION TRANSFORMER, 160:14:14:16, 16W ROHS COMPLIANT: YES

ISOLATION TRANSFORMER, 160:14:14:16, 16W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 732-4491-6-ND 760875131 99AH1382
Product Name Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers Isolation Transformer, 160 Wurth Elektronik
Category Signal Signal
Other Transformer Types / Applications Switch Mode Transformers Isolation
Mounting Chip Transformer Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 149E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details