Murata Power Solutions Pulse Transformers 78602/9C

Description
10mH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1266-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1266-5-ND
Pulse Transformers 811-1266-5-ND
10mH General Purpose Pulse Transformer 1:1:1 Through Hole

10mH General Purpose Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 78602/9C - 1133703-78602/9C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78602/9C
1133703-78602/9C
Pulse Transformers - 78602/9C 1133703-78602/9C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133703-78602/9C Packaging: Tube Mounting Style: Through Hole Transformer Type: General Purpose Inductance: 10mH Weight: 0.04 oz (1.14 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) ET (Volt-Time): 56VμS

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133703-78602/9C
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: General Purpose
Inductance: 10mH
Weight: 0.04 oz (1.14 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
ET (Volt-Time): 56VμS

Buy Now
1.34Ohm 167pF Pulse Transformer - 166-78602/9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.34Ohm 167pF Pulse Transformer
166-78602/9C
1.34Ohm 167pF Pulse Transformer 166-78602/9C
Pulse Transformer 1:1:1 1000Vrms 1.34Ohm Prim. DCR 167pF 6 Terminal Pin Thru-Hole Product overview: 78602/9C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.34Ohm, 167pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.34Ohm, 167pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/9C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 1000Vrms 1.34Ohm Prim. DCR 167pF 6 Terminal Pin Thru-Hole Product overview: 78602/9C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.34Ohm, 167pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.34Ohm, 167pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/9C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78602/9C
Transformers - Pulse Transformers 78602/9C
TRANSFORMER 1:1:1 10MH 56VUS

TRANSFORMER 1:1:1 10MH 56VUS

Supplier's Site
Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1035 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
62K1035
Pulse Transformer; Turns Ratio Murata Power Solutions 62K1035
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:10mH; DC Resistance:1.34ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78602/9C Series; Capacitance:167µF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:10mH; DC Resistance:1.34ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78602/9C Series; Capacitance:167µF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-1266-5-ND 1133703-78602/9C 166-78602/9C 78602/9C 62K1035
Product Name Pulse Transformers Pulse Transformers - 78602/9C 1.34Ohm 167pF Pulse Transformer Transformers - Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data