Murata Power Solutions Pulse Transformers 782482/53VC

Description
260µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1.14CT:1CT Through Hole
Request a Quote Datasheet
Description
260µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1.14CT:1CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2154-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2154-5-ND
Pulse Transformers 811-2154-5-ND
260µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1.14CT:1CT Through Hole

260µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1.14CT:1CT Through Hole

Buy Now Datasheet
Pulse Transformers - 7156905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156905
Pulse Transformers 7156905
Murata Power Solutions 782482/53VC

Murata Power Solutions 782482/53VC

Supplier's Site
Futian, China
Transformers - Pulse Transformers
782482/53VC
Transformers - Pulse Transformers 782482/53VC
XFRMR CONV ADM2482 5.0V IN

XFRMR CONV ADM2482 5.0V IN

Supplier's Site
Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions - 67R1104 - Newark, An Avnet Company
Chicago, IL, United States
Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions
67R1104
Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions 67R1104
CONVERTER TRANSFORMER, 4KV, THT; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:3.3V; Transformer Mounting:Through Hole RoHS Compliant: Yes

CONVERTER TRANSFORMER, 4KV, THT; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:3.3V; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers
Product Number 811-2154-5-ND 7156905 782482/53VC 67R1104
Product Name Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions
Category Signal Signal
Other Transformer Types / Applications Pulse Transformers Pulse Transformers
Mounting Chip Transformer Through hole PCB/SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-257U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details