Murata Power Solutions Pulse Transformers 78615/8C

Description
1mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet
Description
1mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3875-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3875-ND
Pulse Transformers 811-3875-ND
1mH General Purpose Pulse Transformer 1CT:1CT Through Hole

1mH General Purpose Pulse Transformer 1CT:1CT Through Hole

Buy Now Datasheet
Pulse Transformer, 1Ct Murata Power Solutions - 62K1095 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1095
Pulse Transformer, 1Ct Murata Power Solutions 62K1095
PULSE TRANSFORMER, 1CT:1CT, 1000 uH, DIP; Turns Ratio:1CT:1CT; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:786 Series; Winding Configuration:1CT:1C T RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1CT, 1000 uH, DIP; Turns Ratio:1CT:1CT; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:786 Series; Winding Configuration:1CT:1CT RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 1Ct Murata - 50AJ6683 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata
50AJ6683
Pulse Transformer, 1Ct Murata 50AJ6683
PULSE TRANSFORMER, 1CT:1CT, 1MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1CT:1CT, 1MH, 1KV ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78615/8C
Transformers - Pulse Transformers 78615/8C
PULSE XFMR 1CT:1CT 1MH

PULSE XFMR 1CT:1CT 1MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers Transformers
Product Number 811-3875-ND 62K1095 50AJ6683 78615/8C
Product Name Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions Pulse Transformer, 1Ct Murata Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PL300 Series SMT Planar Transformers - PL300-103L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
3 suppliers
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Transformer - 65918743 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details