2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133704-78615/1C
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: General Purpose
Inductance: 2mH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ET (Volt-Time): 20VμS
PULSE XFMR 1CT:1CT 2MH Product overview: 78615/1C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/1C can be used for catalog matching and distributor lookup.
Murata Power Solutions 78615/1C
Murata Power Solutions 78615/1C
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:2mH; DC Resistance:0.6ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:786 Series; Capacitance:16µF; DC Resistance Max:0.6ohm; External Depth:6.35mm RoHS Compliant: Yes
Pulse Transformer, 1CT:1CT, 2 mH, 0.6 ohm, 20 V s, 1 kV RoHS Compliant: Yes
PULSE XFMR 1CT:1CT 2MH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | 811-3733-ND | 1133704-78615/1C | 166-78615/1C | 7157009 | 62K1080 | 59M6107 | 78615/1C |
| Product Name | Pulse Transformers | Pulse Transformers - 78615/1C | 2MH Pulse Transformer | Pulse Transformers | General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions | Pulse Transformer, 1Ct Murata Power Solutions | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | |||
| Other Transformer Types / Applications | Pulse Transformers | General Purpose | Pulse Transformers | ||||
| Mounting | Chip Transformer | Through Hole | Through hole | PCB/SMD |