Murata Power Solutions 200UH Pulse Transformer 78602/3MC

Description
PULSE XFMR 1:1:1 200UH Product overview: 78602/3MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 200UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1:1:1 200UH Product overview: 78602/3MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 200UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200UH Pulse Transformer - 166-78602/3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200UH Pulse Transformer
166-78602/3MC
200UH Pulse Transformer 166-78602/3MC
PULSE XFMR 1:1:1 200UH Product overview: 78602/3MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 200UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/3MC can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 200UH Product overview: 78602/3MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 200UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 78602/3MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78602/3MC-ND
Pulse Transformers 78602/3MC-ND
200µH General Purpose Pulse Transformer 1:1:1 Surface Mount

200µH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1181221-78602/3MC - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1181221-78602/3MC
Transformers - Pulse Transformers 1181221-78602/3MC
Win Source Part Number: 1181221-78602/3MC Category: Transformers>Pulse Transformers Series: 786 Package: Tube Transformer Type: General Purpose Inductance: 200µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 50 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 6VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Base Product Number: 78602 Product Status: Not For New Designs

Win Source Part Number: 1181221-78602/3MC
Category: Transformers>Pulse Transformers
Series: 786
Package: Tube
Transformer Type: General Purpose
Inductance: 200µH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 50
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 6VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Base Product Number: 78602
Product Status: Not For New Designs

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78602/3MC
Transformers - Pulse Transformers 78602/3MC
PULSE XFMR 1:1:1 200UH

PULSE XFMR 1:1:1 200UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-78602/3MC 78602/3MC-ND 1181221-78602/3MC 78602/3MC
Product Name 200UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-4L FL2015-4LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details