Murata Power Solutions SMD 5V Specialty Transformer 78253/55MVC-R

Description
XFRMR 5V IN/OUT MAX 253 SMD Product overview: 78253/55MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/55MVC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 5V IN/OUT MAX 253 SMD Product overview: 78253/55MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/55MVC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V Specialty Transformer - 165-78253/55MVC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V Specialty Transformer
165-78253/55MVC-R
SMD 5V Specialty Transformer 165-78253/55MVC-R
XFRMR 5V IN/OUT MAX 253 SMD Product overview: 78253/55MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/55MVC-R can be used for catalog matching and distributor lookup.

XFRMR 5V IN/OUT MAX 253 SMD Product overview: 78253/55MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/55MVC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 811-2317-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2317-6-ND
Specialty Transformers 811-2317-6-ND
TRANSFORMER 240UH MAX253 SMD

TRANSFORMER 240UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-2317-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2317-1-ND
Specialty Transformers 811-2317-1-ND
TRANSFORMER 240UH MAX253 SMD

TRANSFORMER 240UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-2317-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2317-2-ND
Specialty Transformers 811-2317-2-ND
TRANSFORMER 240UH MAX253 SMD

TRANSFORMER 240UH MAX253 SMD

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
78253/55MVC-R
Transformers - Specialty Transformers 78253/55MVC-R
XFRMR 5V IN/OUT MAX 253 SMD

XFRMR 5V IN/OUT MAX 253 SMD

Supplier's Site
Converter Transformer; Smps Transformer Type Murata Power Solutions - 62K0994 - Newark, An Avnet Company
Chicago, IL, United States
Converter Transformer; Smps Transformer Type Murata Power Solutions
62K0994
Converter Transformer; Smps Transformer Type Murata Power Solutions 62K0994
CONVERTER TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Product Range:78253/55MVC SeriesRoHS Compliant: Yes

CONVERTER TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Product Range:78253/55MVC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers
Product Number 165-78253/55MVC-R 811-2317-6-ND 78253/55MVC-R 62K0994
Product Name SMD 5V Specialty Transformer Specialty Transformers Transformers - Specialty Transformers Converter Transformer; Smps Transformer Type Murata Power Solutions
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-251X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Control Circuit Transformer - 1497A-A11-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2900-AL FA2900-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details