Murata Power Solutions Transformers - Pulse Transformers 77203HVC

Description
Win Source Part Number: 1024313-77203HVC Category: Transformers>Pulse Transformers Package: Tube Transformer Type: SCR and Triac Trigger (Encapsulated) Inductance: 1mH Height - Seated (Max): 0.484" (12.30mm) Standard Package: 25 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.000" L x 0.799" W (25.40mm x 20.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 120VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 77203HVC-ND,811-3699 Base Product Number: 772
Request a Quote Datasheet
Description
Win Source Part Number: 1024313-77203HVC Category: Transformers>Pulse Transformers Package: Tube Transformer Type: SCR and Triac Trigger (Encapsulated) Inductance: 1mH Height - Seated (Max): 0.484" (12.30mm) Standard Package: 25 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.000" L x 0.799" W (25.40mm x 20.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 120VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 77203HVC-ND,811-3699 Base Product Number: 772
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1024313-77203HVC - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1024313-77203HVC
Transformers - Pulse Transformers 1024313-77203HVC
Win Source Part Number: 1024313-77203HVC Category: Transformers>Pulse Transformers Package: Tube Transformer Type: SCR and Triac Trigger (Encapsulated) Inductance: 1mH Height - Seated (Max): 0.484" (12.30mm) Standard Package: 25 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.000" L x 0.799" W (25.40mm x 20.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 120VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 77203HVC-ND,811-3699 Base Product Number: 772

Win Source Part Number: 1024313-77203HVC
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: SCR and Triac Trigger (Encapsulated)
Inductance: 1mH
Height - Seated (Max): 0.484" (12.30mm)
Standard Package: 25
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.000" L x 0.799" W (25.40mm x 20.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 120VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 77203HVC-ND,811-3699
Base Product Number: 772

Buy Now Datasheet
1MH Pulse Transformer - 166-77203HVC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH Pulse Transformer
166-77203HVC
1MH Pulse Transformer 166-77203HVC
PULSE XFMR 2:1:1 1MH Product overview: 77203HVC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-77203HVC can be used for catalog matching and distributor lookup.

PULSE XFMR 2:1:1 1MH Product overview: 77203HVC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-77203HVC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-3699-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3699-ND
Pulse Transformers 811-3699-ND
1mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1:1 Through Hole

1mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 77203HVC - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
77203HVC
Pulse Transformers 77203HVC
PULSE XFMR 2:1:1 1MH

PULSE XFMR 2:1:1 1MH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
77203HVC
Transformers - Pulse Transformers 77203HVC
PULSE XFMR 2:1:1 1MH

PULSE XFMR 2:1:1 1MH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1024313-77203HVC 166-77203HVC 811-3699-ND 77203HVC 77203HVC
Product Name Transformers - Pulse Transformers 1MH Pulse Transformer Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F56-650 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers