Murata Power Solutions 78602/4C
Murata Power Solutions 78602/4C
67µH General Purpose Pulse Transformer 1:1:1 Through Hole
PULSE TRANSFORMER, 1:1:1, 100 uH, DIP; Turns Ratio:1:1:1; Inductance:67µH; DC Resistance:0.18ohm; ET Constant:4Vµs; Isolation Voltage:1kV; Product Range:78602/4C Series; Winding Configuration:1:1:1 RoHS Compliant: Yes
PULSE XFMR 1:1:1 67UH
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 7156973 | 811-3715-ND | 62K1029 | 78602/4C | 78602/4C |
| Product Name | Pulse Transformers | Pulse Transformers | Pulse Transformer, 1 Murata Power Solutions | Pulse Transformers | Transformers - Pulse Transformers |
| Other Transformer Types / Applications | Pulse Transformers | Pulse Transformers | |||
| Mounting | Through hole | Chip Transformer | Through Hole | PCB/SMD | |
| Standards | RoHS |