XFRMR MAX250 4KVDC 2.5 MH DIP
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133697-78250VC
Mounting Style: Through Hole
For Use With/Related Products: MAX250, MAX251
Inductance: 2mH
Weight: 0.04 oz (1.14g)
Categories: Transformers
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
XFRMR MAX250 4KVDC 2.5 MH DIP
ISOLATION TRANSFORMER; SMPS Transformer Type:Toroidal Converter; Current Rating:300mA; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:-; Transformer Mounting:Surface Mount; Product Range:78250VC Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | 811-1274-5-ND | 1133697-78250VC | 78250VC | 62K0983 |
| Product Name | Specialty Transformers | Hard To Find - 78250VC | Transformers - Specialty Transformers | Isolation Transformer; Smps Transformer Type Murata Power Solutions |
| Category | Signal | Signal | Signal |