Murata Power Solutions Pulse Transformers 78604/4JC

Description
67µH General Purpose Pulse Transformer 2:1 Surface Mount
Request a Quote Datasheet
Description
67µH General Purpose Pulse Transformer 2:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2420-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2420-ND
Pulse Transformers 811-2420-ND
67µH General Purpose Pulse Transformer 2:1 Surface Mount

67µH General Purpose Pulse Transformer 2:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78604/4JC
Transformers - Pulse Transformers 78604/4JC
XFRMR 2:1 4VUS SMD TOROID

XFRMR 2:1 4VUS SMD TOROID

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811-2420-ND 78604/4JC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details