Murata Power Solutions Pulse Transformers 78604/3C

Description
200µH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1265-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1265-5-ND
Pulse Transformers 811-1265-5-ND
200µH General Purpose Pulse Transformer 2:1 Through Hole

200µH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 2 Murata - 57AC7921 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Murata
57AC7921
Pulse Transformer, 2 Murata 57AC7921
PULSE TRANSFORMER, 2:1, 200UH; Turns Ratio:2:1; Isolation Voltage:1kV; Product Range:786 Series; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PULSE TRANSFORMER, 2:1, 200UH; Turns Ratio:2:1; Isolation Voltage:1kV; Product Range:786 Series; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78604/3C
Transformers - Pulse Transformers 78604/3C
TRANSFORMER 2:1 200UH 6VUS

TRANSFORMER 2:1 200UH 6VUS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 811-1265-5-ND 57AC7921 78604/3C
Product Name Pulse Transformers Pulse Transformer, 2 Murata Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Power Transformers - 237-1488-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
3 suppliers