Murata Power Solutions Pulse Transformers 78601/1JC

Description
2mH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
2mH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3113-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3113-5-ND
Pulse Transformers 811-3113-5-ND
2mH General Purpose Pulse Transformer 1:1 Surface Mount

2mH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
SMD 0.6Ohm 49pF Pulse Transformer - 166-78601/1JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.6Ohm 49pF Pulse Transformer
166-78601/1JC
SMD 0.6Ohm 49pF Pulse Transformer 166-78601/1JC
Pulse Transformer 1:1 1000Vrms 0.6Ohm Prim. DCR 49pF 6 Terminal Gull Wing SMD Product overview: 78601/1JC from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6Ohm, 49pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.6Ohm, 49pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/1JC can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1 1000Vrms 0.6Ohm Prim. DCR 49pF 6 Terminal Gull Wing SMD Product overview: 78601/1JC from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6Ohm, 49pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.6Ohm, 49pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/1JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 78601/1JC - 766178-78601/1JC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78601/1JC
766178-78601/1JC
Pulse Transformers - 78601/1JC 766178-78601/1JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766178-78601/1JC Series: * Packaging: Tube Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766178-78601/1JC
Series: *
Packaging: Tube
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformer, 2Mh, 1 Murata - 50AJ6663 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2Mh, 1 Murata
50AJ6663
Pulse Transformer, 2Mh, 1 Murata 50AJ6663
PULSE TRANSFORMER, 2MH, 1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 2MH, 1:1 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78601/1JC
Transformers - Pulse Transformers 78601/1JC
PULSE XFMR 1:1 2MH

PULSE XFMR 1:1 2MH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 811-3113-5-ND 166-78601/1JC 766178-78601/1JC 50AJ6663 78601/1JC
Product Name Pulse Transformers SMD 0.6Ohm 49pF Pulse Transformer Pulse Transformers - 78601/1JC Pulse Transformer, 2Mh, 1 Murata Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details