Murata Power Solutions Pulse Transformers 78602/3JC

Description
180µH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
180µH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3714-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3714-ND
Pulse Transformers 811-3714-ND
180µH General Purpose Pulse Transformer 1:1:1 Surface Mount

180µH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78602/3JC
Transformers - Pulse Transformers 78602/3JC
PULSE XFMR 1:1:1 180UH

PULSE XFMR 1:1:1 180UH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811-3714-ND 78602/3JC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details