Murata Power Solutions Pulse Transformers 78613/9C

Description
10mH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3730-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3730-ND
Pulse Transformers 811-3730-ND
10mH General Purpose Pulse Transformer 1CT:1 Through Hole

10mH General Purpose Pulse Transformer 1CT:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78613/9C
Transformers - Pulse Transformers 78613/9C
PULSE XFMR 1CT:1 10MH

PULSE XFMR 1CT:1 10MH

Supplier's Site
Pulse Transformer, 1Ct Murata Power Solutions - 62K1077 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1077
Pulse Transformer, 1Ct Murata Power Solutions 62K1077
PULSE TRANSFORMER, 1CT:1, 10000 uH, DIP; Turns Ratio:1CT:1; Inductance:10mH; DC Resistance:1.33ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78613/9C Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1, 10000 uH, DIP; Turns Ratio:1CT:1; Inductance:10mH; DC Resistance:1.33ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78613/9C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers
Product Number 811-3730-ND 78613/9C 62K1077
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A4-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details
PFD3215 Series Coupled Power Inductors - PFD3215-103 PFD3215-103MEC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; Fan cooling Natural cooling
Mounting Floor mounted
View Details