Murata Power Solutions 500UH Pulse Transformer 78615/2JC

Description
PULSE XFMR 1CT:1CT 500UH Product overview: 78615/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 500UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/2JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:1CT 500UH Product overview: 78615/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 500UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/2JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500UH Pulse Transformer - 166-78615/2JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500UH Pulse Transformer
166-78615/2JC
500UH Pulse Transformer 166-78615/2JC
PULSE XFMR 1CT:1CT 500UH Product overview: 78615/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 500UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/2JC can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 500UH Product overview: 78615/2JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 500UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/2JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-3735-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3735-ND
Pulse Transformers 811-3735-ND
500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount

500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Electronic Wholesale - 78615/2JC - 758904-78615/2JC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 78615/2JC
758904-78615/2JC
Electronic Wholesale - 78615/2JC 758904-78615/2JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 758904-78615/2JC Packaging: Tube Mounting Style: SMD Transformer Type: General Purpose Inductance: 500μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ET (Volt-Time): 10VμS

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 758904-78615/2JC
Packaging: Tube
Mounting Style: SMD
Transformer Type: General Purpose
Inductance: 500μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ET (Volt-Time): 10VμS

Buy Now
Futian, China
Transformers - Pulse Transformers
78615/2JC
Transformers - Pulse Transformers 78615/2JC
PULSE XFMR 1CT:1CT 500UH

PULSE XFMR 1CT:1CT 500UH

Supplier's Site
Pulse Transformer, 500Uh, 1Ct Murata - 50AJ6680 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 500Uh, 1Ct Murata
50AJ6680
Pulse Transformer, 500Uh, 1Ct Murata 50AJ6680
PULSE TRANSFORMER, 500UH, 1CT:1CT ROHS COMPLIANT: YES

PULSE TRANSFORMER, 500UH, 1CT:1CT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-78615/2JC 811-3735-ND 758904-78615/2JC 78615/2JC 50AJ6680
Product Name 500UH Pulse Transformer Pulse Transformers Electronic Wholesale - 78615/2JC Transformers - Pulse Transformers Pulse Transformer, 500Uh, 1Ct Murata
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HP1-0076 HP1-0076LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2994-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details