Murata Power Solutions Specialty Transformers 78253/35MC

Description
TRANSFORMER 142UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 142UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-1273-5-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-1273-5-ND
Specialty Transformers 811-1273-5-ND
TRANSFORMER 142UH MAX253 SMD

TRANSFORMER 142UH MAX253 SMD

Buy Now Datasheet
SMD 3.3V 5V Specialty Transformer - 165-78253/35MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3V 5V Specialty Transformer
165-78253/35MC
SMD 3.3V 5V Specialty Transformer 165-78253/35MC
XFRMR 3.3V IN 5V OUT MAX 253 SMD Product overview: 78253/35MC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35MC can be used for catalog matching and distributor lookup.

XFRMR 3.3V IN 5V OUT MAX 253 SMD Product overview: 78253/35MC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolation Transformer; Smps Transformer Type Murata Power Solutions - 62K0985 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Smps Transformer Type Murata Power Solutions
62K0985
Isolation Transformer; Smps Transformer Type Murata Power Solutions 62K0985
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
78253/35MC
Transformers - Specialty Transformers 78253/35MC
XFRMR 3.3V IN 5V OUT MAX 253 SMD

XFRMR 3.3V IN 5V OUT MAX 253 SMD

Supplier's Site
Specialty Transformers - 78253/35MC - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/35MC
Specialty Transformers 78253/35MC
XFRMR 3.3V IN 5V OUT MAX 253 SMD

XFRMR 3.3V IN 5V OUT MAX 253 SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Power Transformers Transformers Transformers
Product Number 811-1273-5-ND 165-78253/35MC 62K0985 78253/35MC 78253/35MC
Product Name Specialty Transformers SMD 3.3V 5V Specialty Transformer Isolation Transformer; Smps Transformer Type Murata Power Solutions Transformers - Specialty Transformers Specialty Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data