Win Source Part Number: 1030954-78253/55MVC
Category: Transformers>Special
Series: 78253
Package: Tube
For Use With/Related Products: MAX253
Inductance: 240 µH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 50
Mounting: SMD (SMT)
Weight: 0.04 oz (1.14 g)
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Alternative Parts (Cross-Reference): 78253/55VC78253/55MV
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1269-5,7825355MV
Base Product Number: 78253
Product Status: Not For New Designs
TRANSFORMER 240UH MAX253 SMD
TRANSFORMER, 5V, 1W, 0.2A; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; DC Resistance Max:0.6ohm RoHS Compliant: Yes
XFRMR 5V IN/OUT MAX 253 SMD
XFRMR 5V IN/OUT MAX 253 SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 1030954-78253/55MVC | 811-1269-5-ND | 62K0993 | 78253/55MVC | 78253/55MVC |
| Product Name | Transformers - Specialty Transformers | Specialty Transformers | Transformer, 5V, 1W, 0.2A; Smps Transformer Type Murata Power Solutions | Transformers - Specialty Transformers | Specialty Transformers |
| Category | Signal | Signal | Signal | Signal |