Murata Power Solutions Pulse Transformers 78615/16JC

Description
4mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
4mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2422-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2422-ND
Pulse Transformers 811-2422-ND
4mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

4mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformer, 3.7Mh, 1Ct Murata - 50AJ6679 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 3.7Mh, 1Ct Murata
50AJ6679
Pulse Transformer, 3.7Mh, 1Ct Murata 50AJ6679
PULSE TRANSFORMER, 3.7MH, 1CT:1CT ROHS COMPLIANT: YES

PULSE TRANSFORMER, 3.7MH, 1CT:1CT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78615/16JC
Transformers - Pulse Transformers 78615/16JC
XFRMR 1CT:1CT 28VUS SMD TOROID

XFRMR 1CT:1CT 28VUS SMD TOROID

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 811-2422-ND 50AJ6679 78615/16JC
Product Name Pulse Transformers Pulse Transformer, 3.7Mh, 1Ct Murata Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details
Transformers - Chokes & Reactors - 1532A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers