Murata Power Solutions Pulse Transformers 78602/1JC

Description
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3871-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3871-ND
Pulse Transformers 811-3871-ND
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer, 1.89Mh, 1 Murata - 50AJ6669 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1.89Mh, 1 Murata
50AJ6669
Pulse Transformer, 1.89Mh, 1 Murata 50AJ6669
PULSE TRANSFORMER, 1.89MH, 1:1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1.89MH, 1:1:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78602/1JC
Transformers - Pulse Transformers 78602/1JC
PULSE XFMR 1:1:1 1.89MH

PULSE XFMR 1:1:1 1.89MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 811-3871-ND 50AJ6669 78602/1JC
Product Name Pulse Transformers Pulse Transformer, 1.89Mh, 1 Murata Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers