PULSE XFMR 1:1:1 180UH Product overview: 78602/3JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 180UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/3JC-R can be used for catalog matching and distributor lookup.
PULSE XFMR 1:1:1 180UH
PULSE XFMR 1:1:1 180UH
180µH General Purpose Pulse Transformer 1:1:1 Surface Mount
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766181-78602/3JC-R
Series: *
Family Name: 786J
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Alternative Parts (Cross-Reference): 78602/3JC;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
PULSE XFMR 1:1:1 180UH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-78602/3JC-R | 811-78602/3JC-RDKR-ND | 766181-78602/3JC-R | 78602/3JC-R |
| Product Name | 180UH Pulse Transformer | Pulse Transformers | Pulse Transformers - 78602/3JC-R | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |