Murata Power Solutions Specialty Transformers 78253/35JC-R

Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-3831-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3831-6-ND
Specialty Transformers 811-3831-6-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-3831-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3831-1-ND
Specialty Transformers 811-3831-1-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-3831-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3831-2-ND
Specialty Transformers 811-3831-2-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
SMD Specialty Transformer - 165-78253/35JC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Specialty Transformer
165-78253/35JC-R
SMD Specialty Transformer 165-78253/35JC-R
XFRMR 1:2.27 SMD MAX253 Product overview: 78253/35JC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35JC-R can be used for catalog matching and distributor lookup.

XFRMR 1:2.27 SMD MAX253 Product overview: 78253/35JC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35JC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 78253/35JC-R - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/35JC-R
Specialty Transformers 78253/35JC-R
XFRMR 1:2.27 SMD MAX253

XFRMR 1:2.27 SMD MAX253

Supplier's Site Datasheet
Shenzhen, China
Transformers - Specialty Transformers
78253/35JC-R
Transformers - Specialty Transformers 78253/35JC-R
XFRMR 1:2.27 SMD MAX253

XFRMR 1:2.27 SMD MAX253

Supplier's Site
Smps Transformer, Toroidal, 0.1A, Smt Rohs Compliant Murata - 50AJ6655 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformer, Toroidal, 0.1A, Smt Rohs Compliant Murata
50AJ6655
Smps Transformer, Toroidal, 0.1A, Smt Rohs Compliant Murata 50AJ6655
SMPS TRANSFORMER, TOROIDAL, 0.1A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMER, TOROIDAL, 0.1A, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 811-3831-6-ND 165-78253/35JC-R 78253/35JC-R 78253/35JC-R 50AJ6655
Product Name Specialty Transformers SMD Specialty Transformer Specialty Transformers Transformers - Specialty Transformers Smps Transformer, Toroidal, 0.1A, Smt Rohs Compliant Murata
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
PC Mount Split Pack™ Power Transformers - F120-010 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers